Conn Housing F 2 POS 1.8mm Crimp ST Cable Mount Black Loose Product overview: 2302450-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2302450-1 can be used for catalog matching and distributor lookup.
MATENET, FEMALE INSERT MODUL, BL
Connectors
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Gender: Receptacle
Mounting Style: Through Hole
Color: Gray
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-2302450-1 | 17-2302450-1-ND | 2302450-1 | |
| Product Name | Electronic Connector | Rectangular Connector Housings | Connectors,Interconnects | |
| Connector Type | Rectangular Connectors, Heavy Duty |