TE Connectivity Coaxial Connector (RF) Contacts 2302345-1

Description
Pin Contact Coax Gold
Request a Quote Datasheet
Description
Pin Contact Coax Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Contacts - A141699-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Contacts
A141699-ND
Coaxial Connector (RF) Contacts A141699-ND
Pin Contact Coax Gold

Pin Contact Coax Gold

Buy Now Datasheet
Backplane Connectors - 2302345-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2302345-1
Backplane Connectors 2302345-1
NanoRF PIN CONTACT, BACKPLANE

NanoRF PIN CONTACT, BACKPLANE

Buy Now
Contact, Pin, Backplane, Solder; Product Range Te Connectivity - 84AC8696 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Backplane, Solder; Product Range Te Connectivity
84AC8696
Contact, Pin, Backplane, Solder; Product Range Te Connectivity 84AC8696
CONTACT, PIN, BACKPLANE, SOLDER; Product Range:NanoRF Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:AMP NanoRF Series Backplane Modules RoHS Compliant: Yes

CONTACT, PIN, BACKPLANE, SOLDER; Product Range:NanoRF Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:AMP NanoRF Series Backplane Modules RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 2302345-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2302345-1
RF Connectors / Coaxial Connectors 2302345-1
RF Connectors / Coaxial Connectors NanoRF PIN CONTACT BACKPLANE

RF Connectors / Coaxial Connectors NanoRF PIN CONTACT BACKPLANE

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number A141699-ND 2302345-1 84AC8696 2302345-1
Product Name Coaxial Connector (RF) Contacts Backplane Connectors Contact, Pin, Backplane, Solder; Product Range Te Connectivity RF Connectors / Coaxial Connectors
Mounting Free Hanging (In-Line) Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Geometry Straight
Frequency 4.000 GHz
View Details
Between Series Adapters - 1058664-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
Cable Connectors - NC2-MRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details