TE Connectivity Connectors 2302339-1

Description
NANORF SKT CONTACT, DAUGHTER C
Request a Quote Datasheet
Description
NANORF SKT CONTACT, DAUGHTER C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 2302339-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
2302339-1
Connectors 2302339-1
NANORF SKT CONTACT, DAUGHTER C

NANORF SKT CONTACT, DAUGHTER C

Buy Now
Coaxial Connector (RF) Contacts - A141700-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Contacts
A141700-ND
Coaxial Connector (RF) Contacts A141700-ND
Socket Contact Coax Gold Crimp

Socket Contact Coax Gold Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 2302339-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2302339-1
RF Connectors / Coaxial Connectors 2302339-1
RF Connectors / Coaxial Connectors NanoRF SKT CONTACT DAUGHTER CARD

RF Connectors / Coaxial Connectors NanoRF SKT CONTACT DAUGHTER CARD

Buy Now Datasheet
Contact, Socket, Daughter Card, Solder; Product Range Te Connectivity - 84AC8695 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Daughter Card, Solder; Product Range Te Connectivity
84AC8695
Contact, Socket, Daughter Card, Solder; Product Range Te Connectivity 84AC8695
CONTACT, SOCKET, DAUGHTER CARD, SOLDER; Product Range:NanoRF Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:AMP NanoRF Series Plug-in Modules RoHS Compliant: Yes

CONTACT, SOCKET, DAUGHTER CARD, SOLDER; Product Range:NanoRF Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:AMP NanoRF Series Plug-in Modules RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 2302339-1 A141700-ND 2302339-1 84AC8695
Product Name Connectors Coaxial Connector (RF) Contacts RF Connectors / Coaxial Connectors Contact, Socket, Daughter Card, Solder; Product Range Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052551-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCS-MG-G360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 1367730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector
Gender Male / Plug
Geometry Straight; Straight
View Details