Body Features Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Ferrule : With
Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without
Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Type : Pin Mating Pin Diameter : .5 MM [.01 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Cable Exit Angle (DEG) : 90
- Cable Exit Type : Fixed
- Ferrule : With
Configuration Features
- Number of Positions : 1
- Number of Rows : 1
- Snap-Lock : Without
Contact Features
- Center Contact : With
- Contact Current Rating (Max) (AMP) : 1
- Contact Type : Pin
- Mating Pin Diameter : .5 MM [.01 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 800
- Operating Voltage (VAC) : 800
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
Other
- Connector Position Assurance Capable : No
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Male Terminals
- Mixed & Hybrid Connector : No
- Primary Locking Feature : On the Terminal
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : RTK 031
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]