TE Connectivity Pluggable IO Connectors & Cages 2301859-1

Description
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2301859-1 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2301859-1
Pluggable IO Connectors & Cages 2301859-1
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 152
  • Number of Rear EONs per Port Column : 3
  • Port Matrix Configuration : 2 x 2

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Electrical Characteristics


  • Data Rate (Max) (GBS) : 28

Housing Features


  • Cage Material : Nickel Silver Alloy
  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Stacked
  • Form Factor : zQSFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2301859-1
Product Name Pluggable IO Connectors & Cages
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details