TE Connectivity D-Shaped Connectors 2301840-1

Description
Body Features Connector Profile : High Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : 4-40 Screwlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .6 MM  [.023 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : High Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : 4-40 Screwlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .6 MM  [.023 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2301840-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2301840-1
D-Shaped Connectors 2301840-1
Body Features Connector Profile : High Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : 4-40 Screwlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .6 MM  [.023 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : High
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Options : Installed
  • Contact Shape & Form : Round

Dimensions


  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : 4-40 Screwlock
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .6 MM  [.023 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
439-2301840-1
Electronic Connector 439-2301840-1
15 Pos Female D-Sub Connector, Solder, Glass Filled PBT, Matte Tin Product overview: 2301840-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2301840-1 can be used for catalog matching and distributor lookup.

15 Pos Female D-Sub Connector, Solder, Glass Filled PBT, Matte Tin Product overview: 2301840-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2301840-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A132508-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A132508-ND
D-Sub Connector Assemblies A132508-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 2301840-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2301840-1
D-Sub Connectors 2301840-1
AMPL REC HD20, VERT, 15P, B/L,4-40 S/LOC

AMPL REC HD20, VERT, 15P, B/L,4-40 S/LOC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2301840-1
D-Sub Connectors 2301840-1
LOW COST STR PCB DSUB

LOW COST STR PCB DSUB

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2301840-1
D-Sub Connectors 2301840-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1365153-2301840-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1365153-2301840-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1365153-2301840-1
Win Source Part Number: 1365153-2301840-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HD-20 Package: Tray Product Status: Active Features: Board Lock Base Product Number: 2301840 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 1.5A Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Positions: 15 Number of Rows: 2 Termination: Solder Contact Material: Brass Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Flange Feature: Mating Side, Female Screwlock (4-40) Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Connector Style: D-Sub Shell Size, Connector Layout: 2 (DA, A) Shell Material, Finish: Steel, Tin-Nickel Plated

Win Source Part Number: 1365153-2301840-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HD-20
Package: Tray
Product Status: Active
Features: Board Lock
Base Product Number: 2301840
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 1.5A
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Positions: 15
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Flange Feature: Mating Side, Female Screwlock (4-40)
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Connector Style: D-Sub
Shell Size, Connector Layout: 2 (DA, A)
Shell Material, Finish: Steel, Tin-Nickel Plated

Buy Now Datasheet
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Te Connectivity - 57AC4909 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Te Connectivity
57AC4909
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Te Connectivity 57AC4909
HD-D SUB CONN, RCPT, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:AMPLIMITE HD-20 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

HD-D SUB CONN, RCPT, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:AMPLIMITE HD-20 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2301840-1 439-2301840-1 A132508-ND 2301840-1 1365153-2301840-1 57AC4909
Product Name D-Shaped Connectors Electronic Connector D-Sub Connector Assemblies D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Te Connectivity
Connector Type Wire to Board Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole Through Hole
Current Rating 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data