TE Connectivity D-Shaped Connectors 2301826-2

Description
Body Features Connector Profile : High Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : 4-40 Screwlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .6 MM  [.023 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : High Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : 4-40 Screwlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .6 MM  [.023 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2301826-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2301826-2
D-Shaped Connectors 2301826-2
Body Features Connector Profile : High Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : 4-40 Screwlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .6 MM  [.023 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : High
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Options : Installed
  • Contact Shape & Form : Round

Dimensions


  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : 4-40 Screwlock
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .6 MM  [.023 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 2301826-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2301826-2
D-Sub Connectors 2301826-2
AMPL PLUG HD20, VERT, 9P, B/L,4-40 S/LOC

AMPL PLUG HD20, VERT, 9P, B/L,4-40 S/LOC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2301826-2
D-Sub Connectors 2301826-2
LOW COST STR PCB DSUB

LOW COST STR PCB DSUB

Buy Now
D Sub Connectors - 2749694 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2749694
D Sub Connectors 2749694
AMPL PLUG HD20, VERT, 9P, B/L,4-40 S/LOC

AMPL PLUG HD20, VERT, 9P, B/L,4-40 S/LOC

Supplier's Site
D Sub Connectors - 2749990 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2749990
D Sub Connectors 2749990
AMPL PLUG HD20, VERT, 9P, B/L,4-40 S/LOC

AMPL PLUG HD20, VERT, 9P, B/L,4-40 S/LOC

Supplier's Site
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1365132-2301826-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1365132-2301826-2
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1365132-2301826-2
Win Source Part Number: 1365132-2301826-2 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HD-20 Package: Tray Product Status: Active Features: Board Lock, Grounding Indents Base Product Number: 2301826 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 1.5A Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Color: Black Connector Type: Plug, Male Pins Contact Type: Signal Number of Positions: 9 Number of Rows: 2 Termination: Solder Contact Material: Brass Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Flange Feature: Mating Side, Female Screwlock (4-40) Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Connector Style: D-Sub Shell Size, Connector Layout: 1 (DE, E) Shell Material, Finish: Steel, Tin-Nickel Plated

Win Source Part Number: 1365132-2301826-2
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HD-20
Package: Tray
Product Status: Active
Features: Board Lock, Grounding Indents
Base Product Number: 2301826
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 1.5A
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Color: Black
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Positions: 9
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Flange Feature: Mating Side, Female Screwlock (4-40)
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Connector Style: D-Sub
Shell Size, Connector Layout: 1 (DE, E)
Shell Material, Finish: Steel, Tin-Nickel Plated

Buy Now Datasheet
D-Sub Connector Assemblies - A132502-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A132502-ND
D-Sub Connector Assemblies A132502-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Singapore, Singapore
94V Electronic Connector
439-2301826-2
94V Electronic Connector 439-2301826-2
9 Pos Male D-Sub Connector, Solder, 94V-0 Product overview: 2301826-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 94V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2301826-2 can be used for catalog matching and distributor lookup.

9 Pos Male D-Sub Connector, Solder, 94V-0 Product overview: 2301826-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 94V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2301826-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector, Plug, 9Pos; D Sub Connector Type Te Connectivity - 57AC4903 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 9Pos; D Sub Connector Type Te Connectivity
57AC4903
D-Sub Connector, Plug, 9Pos; D Sub Connector Type Te Connectivity 57AC4903
D-SUB CONNECTOR, PLUG, 9POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount; Contact Material:Brass RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 9POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector Assemblies - 2301826-2 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
2301826-2
D-Sub Connector Assemblies 2301826-2
CONN D-SUB PLUG 9POS VERT SLDR

CONN D-SUB PLUG 9POS VERT SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2301826-2 2301826-2 2749694 1365132-2301826-2 A132502-ND 439-2301826-2 57AC4903 2301826-2
Product Name D-Shaped Connectors D-Sub Connectors D Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D-Sub Connector Assemblies 94V Electronic Connector D-Sub Connector, Plug, 9Pos; D Sub Connector Type Te Connectivity D-Sub Connector Assemblies
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole Through Hole Through Hole Mount Through Hole
Current Rating 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data