TE Connectivity High Speed Pluggable IO Connectors & Cages 2301210-2

Description
Configuration Features Number of Ports : 24 Number of Positions : 24 Port Matrix Configuration : 2 x 12 Contact Features Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : 4.9 MM  [.193 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 24 Number of Positions : 24 Port Matrix Configuration : 2 x 12 Contact Features Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : 4.9 MM  [.193 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2301210-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2301210-2
High Speed Pluggable IO Connectors & Cages 2301210-2
Configuration Features Number of Ports : 24 Number of Positions : 24 Port Matrix Configuration : 2 x 12 Contact Features Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : 4.9 MM  [.193 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 24
  • Number of Positions : 24
  • Port Matrix Configuration : 2 x 12

Contact Features


  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 32

Housing Features


  • Cage Material : Nickel Silver Alloy
  • Centerline (Pitch) : 4.9 MM  [.193 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : zSFP+ Thermally Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : zSFP+ Stacked (SFP28)
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.8 MM  [.07 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 2301210-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2301210-2
I/O Connectors 2301210-2
ZSFP+ STACKED 2X12 RCPT ASSY, AIRFLOW

ZSFP+ STACKED 2X12 RCPT ASSY, AIRFLOW

Buy Now
Pluggable Connector Assemblies - A125156-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125156-ND
Pluggable Connector Assemblies A125156-ND
480 (20x24) Position zSFP+ Receptacle with Cage, Ganged (2x12) Connector Press-Fit Through Hole, Right Angle

480 (20x24) Position zSFP+ Receptacle with Cage, Ganged (2x12) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2301210-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2301210-2
Pluggable Connectors 2301210-2
CONN ZSFP+ RCP CAGE 2X12 480P RA

CONN ZSFP+ RCP CAGE 2X12 480P RA

Supplier's Site Datasheet
I/o Conn, Zsfp+, Rcpt, 24Pos, Pressfit; Connector Type Te Connectivity - 62AC5436 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Zsfp+, Rcpt, 24Pos, Pressfit; Connector Type Te Connectivity
62AC5436
I/o Conn, Zsfp+, Rcpt, 24Pos, Pressfit; Connector Type Te Connectivity 62AC5436
I/O CONN, ZSFP+, RCPT, 24POS, PRESSFIT; Connector Type:zSFP+ Cage & Connector; No. of Contacts:24 x 20 Contacts; Port Configuration:2 x 12 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Product Range:- RoHS Compliant: Yes

I/O CONN, ZSFP+, RCPT, 24POS, PRESSFIT; Connector Type:zSFP+ Cage & Connector; No. of Contacts:24 x 20 Contacts; Port Configuration:2 x 12 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Product Range:- RoHS Compliant: Yes

Supplier's Site
Zsfp+ Stacked 2X12 Rcpt Assy, Airflow Amp - Te Connectivity - 41AJ6772 - Newark, An Avnet Company
Chicago, IL, United States
Zsfp+ Stacked 2X12 Rcpt Assy, Airflow Amp - Te Connectivity
41AJ6772
Zsfp+ Stacked 2X12 Rcpt Assy, Airflow Amp - Te Connectivity 41AJ6772
ZSFP+ STACKED 2X12 RCPT ASSY, AIRFLOW

ZSFP+ STACKED 2X12 RCPT ASSY, AIRFLOW

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2301210-2 2301210-2 A125156-ND 2301210-2 62AC5436
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors I/o Conn, Zsfp+, Rcpt, 24Pos, Pressfit; Connector Type Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data