TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2300837-1

Description
Packaging Features Packaging Method : Box Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Packaging Features Packaging Method : Box Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2300837-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2300837-1
Connector Hardware, Mounts, Locks & Retainers 2300837-1
Packaging Features Packaging Method : Box Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector Hardware Accessory Type : Hardware Kit
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
I/O Connectors - 2300837-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2300837-1
I/O Connectors 2300837-1
Hardware Kit, CFP, 5mm Heatsink

Hardware Kit, CFP, 5mm Heatsink

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2300837-1
I/O Connectors 2300837-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Accessories - A141371-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Accessories
A141371-ND
Pluggable Connector Accessories A141371-ND
Connector Heat Sink and Mounting Hardware For CFP Connectors

Connector Heat Sink and Mounting Hardware For CFP Connectors

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2300837-1 2300837-1 A141371-ND
Product Name Connector Hardware, Mounts, Locks & Retainers I/O Connectors Pluggable Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Mechanical Connectors - 035082-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details