TE Connectivity Automotive Headers 2300483-2

Description
Body Features Connector Code : A Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness (MM) : .63 Mating Tab Width (MM) : .63 Housing Features Centerline (Pitch) (MM) : 2.54 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Locking Interface : With Mounting Holes : Without PCB Mount Retention : With PCB Mount Retention Type : Plastic Post Operation/Applicatio n Shielded : No Other Interface Number : 114-18063-70 Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range (DEGC) : -40 - 100
Request a Quote
Description
Body Features Connector Code : A Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness (MM) : .63 Mating Tab Width (MM) : .63 Housing Features Centerline (Pitch) (MM) : 2.54 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Locking Interface : With Mounting Holes : Without PCB Mount Retention : With PCB Mount Retention Type : Plastic Post Operation/Applicatio n Shielded : No Other Interface Number : 114-18063-70 Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range (DEGC) : -40 - 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2300483-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2300483-2
Automotive Headers 2300483-2
Body Features Connector Code : A Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness (MM) : .63 Mating Tab Width (MM) : .63 Housing Features Centerline (Pitch) (MM) : 2.54 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Locking Interface : With Mounting Holes : Without PCB Mount Retention : With PCB Mount Retention Type : Plastic Post Operation/Applicatio n Shielded : No Other Interface Number : 114-18063-70 Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range (DEGC) : -40 - 100

Body Features


  • Connector Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Thickness (MM) : .63
  • Mating Tab Width (MM) : .63

Housing Features


  • Centerline (Pitch) (MM) : 2.54

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Interface : With
  • Mounting Holes : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Plastic Post

Operation/Application


  • Shielded : No

Other


  • Interface Number : 114-18063-70

Packaging Features


  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 100
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2300483-2 2300483-2
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1734-1136-1-ND - DigiKey
Specs
Contact Size (AWG) 12 to 14 AWG
View Details
5 suppliers
Rectangular Wire & Cable Connectors & Housings - 102241-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
8 suppliers