TE Connectivity High Speed Pluggable IO Connectors & Cages 2300281-1

Description
Configuration Features Number of Ports : 2 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 2 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Cage Material : Nickel Silver Centerline (Pitch) : 19 MM  [.748 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Heat Sink Compatible : No Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 2 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 2 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Cage Material : Nickel Silver Centerline (Pitch) : 19 MM  [.748 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Heat Sink Compatible : No Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2300281-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2300281-1
High Speed Pluggable IO Connectors & Cages 2300281-1
Configuration Features Number of Ports : 2 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 2 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Cage Material : Nickel Silver Centerline (Pitch) : 19 MM  [.748 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Heat Sink Compatible : No Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Ports : 2
  • Number of Rear EONs per Port Column : 0
  • Port Matrix Configuration : 1 x 2

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Cage Material : Nickel Silver
  • Centerline (Pitch) : 19 MM  [.748 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Heat Sink Compatible : No

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : QSFP28/56
  • Pluggable I/O Product Type : Cage Assembly

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A126921-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A126921-ND
Pluggable Connector Assemblies A126921-ND
Position QSFP28 Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle

Position QSFP28 Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2300281-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2300281-1
I/O Connectors 2300281-1
CAGE ASSEMBLY, 1X2, QSFP28, SPRING

CAGE ASSEMBLY, 1X2, QSFP28, SPRING

Buy Now
Connectors, Interconnects - Pluggable Connectors - 1167454-2300281-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1167454-2300281-1
Connectors, Interconnects - Pluggable Connectors 1167454-2300281-1
Win Source Part Number: 1167454-2300281-1 Category: Connectors, Interconnects>Plugga ble Connectors Features: EMI Shielded Connector Type: QSFP28 Termination: Press-Fit Package: Tray Connector Style: Cage, Ganged (1 x 2) Standard Package: 12 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: A126921,-2300281-1-S I Base Product Number: 2300281

Win Source Part Number: 1167454-2300281-1
Category: Connectors, Interconnects>Pluggable Connectors
Features: EMI Shielded
Connector Type: QSFP28
Termination: Press-Fit
Package: Tray
Connector Style: Cage, Ganged (1 x 2)
Standard Package: 12
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A126921,-2300281-1-SI
Base Product Number: 2300281

Buy Now Datasheet
Pluggable Connectors - 2300281-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2300281-1
Pluggable Connectors 2300281-1
CONN QSFP28 CAGE 1X2 PRESSFIT RA

CONN QSFP28 CAGE 1X2 PRESSFIT RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2300281-1 A126921-ND 2300281-1 1167454-2300281-1 2300281-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Connectors, Interconnects - Pluggable Connectors Pluggable Connectors
Termination Through Hole - Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28542-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 8 #
View Details
2 suppliers
Headers, Male Pins - A28497-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A111672-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Electronic Connector - 406-064097 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Press-Fit
View Details
2 suppliers