TE Connectivity High Speed Pluggable IO Connectors & Cages 2300275-1

Description
Configuration Features Number of Ports : 4 Port Matrix Configuration : 1 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Port Matrix Configuration : 1 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2300275-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2300275-1
High Speed Pluggable IO Connectors & Cages 2300275-1
Configuration Features Number of Ports : 4 Port Matrix Configuration : 1 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Port Matrix Configuration : 1 x 4

Electrical Characteristics


  • Data Rate (Max) (GBS) : 28

Housing Features


  • Cage Material : Nickel Silver Alloy

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : EMI Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : zSFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.071 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Features: EMI Shielded Connector Type: zSFP+ Termination: Solder Package: Tray Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Cage, Ganged (1 x 4)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Features: EMI Shielded
Connector Type: zSFP+
Termination: Solder
Package: Tray
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Cage, Ganged (1 x 4)

Buy Now Datasheet
Pluggable Connector Assemblies - A125842-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125842-ND
Pluggable Connector Assemblies A125842-ND
Position zSFP+ Cage, Ganged (1 x 4) Connector Solder Through Hole, Right Angle

Position zSFP+ Cage, Ganged (1 x 4) Connector Solder Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2300275-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2300275-1
I/O Connectors 2300275-1
zSFP+ 1x4 Cage Assembly, Press-Fit

zSFP+ 1x4 Cage Assembly, Press-Fit

Buy Now
Pluggable Connectors - 2300275-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2300275-1
Pluggable Connectors 2300275-1
CONN ZSFP+ CAGE 1X4 SLD R/A

CONN ZSFP+ CAGE 1X4 SLD R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2300275-1 A125842-ND 2300275-1 2300275-1
Product Name High Speed Pluggable IO Connectors & Cages Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Pluggable Connector Assemblies I/O Connectors Pluggable Connectors
Termination Through Hole - Press-Fit Solder
Unlock Full Specs
to access all available technical data