TE Connectivity ™ Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 229M120-01B12 229M120-01B12

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 762139-229M120-01B12 Series: 229M1 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Termination Ring Shielding: Shielded For Use With/Related Products: BS9522 F0020 (PATT608) Connectors Shell Size - Insert: 20 Material: Nickel Aluminum Bronze Plating: Cadmium Diameter - Outside: 1.516" (38.50mm) Thread Size: 1 3/16-18 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 762139-229M120-01B12 Series: 229M1 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Termination Ring Shielding: Shielded For Use With/Related Products: BS9522 F0020 (PATT608) Connectors Shell Size - Insert: 20 Material: Nickel Aluminum Bronze Plating: Cadmium Diameter - Outside: 1.516" (38.50mm) Thread Size: 1 3/16-18 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 229M120-01B12 - 762139-229M120-01B12 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 229M120-01B12
762139-229M120-01B12
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 229M120-01B12 762139-229M120-01B12
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 762139-229M120-01B12 Series: 229M1 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Termination Ring Shielding: Shielded For Use With/Related Products: BS9522 F0020 (PATT608) Connectors Shell Size - Insert: 20 Material: Nickel Aluminum Bronze Plating: Cadmium Diameter - Outside: 1.516" (38.50mm) Thread Size: 1 3/16-18 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 762139-229M120-01B12
Series: 229M1
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Termination Ring
Shielding: Shielded
For Use With/Related Products: BS9522 F0020 (PATT608) Connectors
Shell Size - Insert: 20
Material: Nickel Aluminum Bronze
Plating: Cadmium
Diameter - Outside: 1.516" (38.50mm)
Thread Size: 1 3/16-18 UNEF
Cable Exit: 180°
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 762139-229M120-01B12
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 229M120-01B12
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products