TE Connectivity High Speed Pluggable IO Connectors & Cages 2299940-2

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.75 MM  [.266 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin Configuration Features Number of Ports : 2 Number of Positions : 76 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 30 MICM  [.76 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.75 MM  [.266 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin Configuration Features Number of Ports : 2 Number of Positions : 76 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 30 MICM  [.76 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2299940-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2299940-2
High Speed Pluggable IO Connectors & Cages 2299940-2
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.75 MM  [.266 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin Configuration Features Number of Ports : 2 Number of Positions : 76 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 30 MICM  [.76 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height : 6.75 MM  [.266 INCH ]
  • Heat Sink Height Class : Custom
  • Heat Sink Style : Fin

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 76
  • Number of Rear EONs per Port Column : 3
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 30 MICM  [.76 MICIN ]
  • Contact Underplating Material : Tin
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 25

Housing Features


  • Cage Material : Nickel Silver
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : Thermally Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : zQSFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
366-2299940-2
Electronic Connector 366-2299940-2
Connector Accessory Product overview: 2299940-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2299940-2 can be used for catalog matching and distributor lookup.

Connector Accessory Product overview: 2299940-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2299940-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - A125160-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125160-ND
Pluggable Connector Assemblies A125160-ND
76 (38 x 2) Position ZQSFP+ Receptacle with Cage, Ganged (2x1) with Heat Sink Connector Press-Fit Through Hole, Right Angle

76 (38 x 2) Position ZQSFP+ Receptacle with Cage, Ganged (2x1) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Number of Positions: 76 (38 x 2) Features: EMI Shielded Connector Type: ZQSFP+ Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Receptacle with Cage, Ganged (2x1) with Heat Sink

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Number of Positions: 76 (38 x 2)
Features: EMI Shielded
Connector Type: ZQSFP+
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Receptacle with Cage, Ganged (2x1) with Heat Sink

Buy Now Datasheet
I/O Connectors - 2299940-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2299940-2
I/O Connectors 2299940-2
ZQSFP+ STACKED REC ASSEMBLY 2X1,HS

ZQSFP+ STACKED REC ASSEMBLY 2X1,HS

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2299940-2
I/O Connectors 2299940-2
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 2299940-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2299940-2
Pluggable Connectors 2299940-2
CONN ZQSFP+ RCP 2X1 HSINK 76P RA

CONN ZQSFP+ RCP 2X1 HSINK 76P RA

Supplier's Site Datasheet
Zqsfp+ Stacked Rec Assembly 2X1,hs Amp - Te Connectivity - 41AJ6768 - Newark, An Avnet Company
Chicago, IL, United States
Zqsfp+ Stacked Rec Assembly 2X1,hs Amp - Te Connectivity
41AJ6768
Zqsfp+ Stacked Rec Assembly 2X1,hs Amp - Te Connectivity 41AJ6768
ZQSFP+ STACKED REC ASSEMBLY 2X1,HS

ZQSFP+ STACKED REC ASSEMBLY 2X1,HS

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2299940-2 366-2299940-2 A125160-ND 2299940-2 2299940-2 41AJ6768
Product Name High Speed Pluggable IO Connectors & Cages Electronic Connector Pluggable Connector Assemblies Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies I/O Connectors Pluggable Connectors Zqsfp+ Stacked Rec Assembly 2X1,hs Amp - Te Connectivity
Termination Through Hole - Press-Fit Press-Fit
Current Rating 0.5 amps
Connector Type ZQSFP+
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data