Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 7.57 MM [.298 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin
Configuration Features Number of Ports : 2 Number of Positions : 76 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 1
Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Electrical Characteristics Data Rate (Max) (GBS) : 28
Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM [.031 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Circuit Application : Signal Pluggable I/O Applications : Thermally Enhanced
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes
Packaging Features Packaging Method : Box & Tray
Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM [.079 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Heat Sink Finish : Anodized Black
- Heat Sink Height : 7.57 MM [.298 INCH ]
- Heat Sink Height Class : Custom
- Heat Sink Style : Fin
Configuration Features
- Number of Ports : 2
- Number of Positions : 76
- Number of Rear EONs per Port Column : 3
- Port Matrix Configuration : 2 x 1
Contact Features
- Contact Current Rating (Max) (AMP) : .5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Underplating Material : Tin
- PCB Contact Termination Area Plating Material : Gold
Dimensions
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Electrical Characteristics
- Data Rate (Max) (GBS) : 28
Housing Features
- Cage Material : Nickel Silver
- Centerline (Pitch) : .8 MM [.031 INCH ]
Industry Standards
- UL Flammability Rating : UL 94V-0
Operation/Application
- Circuit Application : Signal
- Pluggable I/O Applications : Thermally Enhanced
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : Yes
Packaging Features
- Packaging Method : Box & Tray
Product Type Features
- Cage Type : Stacked
- Pluggable Form Factor : zQSFP+
- Pluggable I/O Product Type : Cage Assembly with Integrated Connector
- Sealable : No
- Thermal Accessory Type Included : Heat Sink
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 2 MM [.079 INCH ]
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]