TE Connectivity High Speed Pluggable IO Connectors & Cages 2299870-3

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.75 MM  [.265 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin Configuration Features Number of Ports : 4 Number of Positions : 38 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 30 MICM  [.76 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.75 MM  [.265 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin Configuration Features Number of Ports : 4 Number of Positions : 38 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 30 MICM  [.76 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2299870-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2299870-3
High Speed Pluggable IO Connectors & Cages 2299870-3
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.75 MM  [.265 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin Configuration Features Number of Ports : 4 Number of Positions : 38 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 30 MICM  [.76 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height : 6.75 MM  [.265 INCH ]
  • Heat Sink Height Class : Custom
  • Heat Sink Style : Fin

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 38
  • Number of Rear EONs per Port Column : 3
  • Port Matrix Configuration : 2 x 2

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 30 MICM  [.76 MICIN ]
  • Contact Underplating Material : Tin
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 25

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : Thermally Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : zQSFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]
Buy Now
I/O Connectors - 2299870-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2299870-3
I/O Connectors 2299870-3
THERMAL ZQSFP+ STACKED REC ASSEMBLY 2X2

THERMAL ZQSFP+ STACKED REC ASSEMBLY 2X2

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2299870-3
I/O Connectors 2299870-3
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A125166-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125166-ND
Pluggable Connector Assemblies A125166-ND
152 (38 x 4) Position ZQSFP+ Receptacle with Cage, Ganged (2x2) with Heat Sink Connector Press-Fit Through Hole, Right Angle

152 (38 x 4) Position ZQSFP+ Receptacle with Cage, Ganged (2x2) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/o Conn, Zqsfp+, Rcpt, 38Pos, Pressfit; Connector Type Te Connectivity - 62AC5426 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Zqsfp+, Rcpt, 38Pos, Pressfit; Connector Type Te Connectivity
62AC5426
I/o Conn, Zqsfp+, Rcpt, 38Pos, Pressfit; Connector Type Te Connectivity 62AC5426
I/O CONN, ZQSFP+, RCPT, 38POS, PRESSFIT; Connector Type:zQSFP+ Cage & Connector; No. of Contacts:4 x 38 Contacts; Port Configuration:2 x 2 (Stacked); Heat Sink:With Heat Sink; Light Pipes:Without Light Pipe; Product Range:- RoHS Compliant: Yes

I/O CONN, ZQSFP+, RCPT, 38POS, PRESSFIT; Connector Type:zQSFP+ Cage & Connector; No. of Contacts:4 x 38 Contacts; Port Configuration:2 x 2 (Stacked); Heat Sink:With Heat Sink; Light Pipes:Without Light Pipe; Product Range:- RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 2299870-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2299870-3
Pluggable Connectors 2299870-3
CONN ZQSFP+ RCP 2X2 HSNK 152P RA

CONN ZQSFP+ RCP 2X2 HSNK 152P RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2299870-3 2299870-3 A125166-ND 62AC5426 2299870-3
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies I/o Conn, Zqsfp+, Rcpt, 38Pos, Pressfit; Connector Type Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data