TE Connectivity Connectors, Interconnects - Sockets for ICs, Transistors - Accessories 2299806-1

Description
Win Source Part Number: 1005902-2299806-1 Category: Connectors, Interconnects>Socket s for ICs, Transistors - Accessories Color: Black Package: Tray Accessory Type: Carrier For Use With/Related Products: LGA 3647 Sockets Material Flammability Rating: UL94 V-0 Standard Package: 168 Body Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.9100 Mfr: TE Connectivity AMP Connectors Other Names: -2299806-1-SI,A12520 7,-2299806-1-CSI Base Product Number: 2299806
Request a Quote Datasheet
Description
Win Source Part Number: 1005902-2299806-1 Category: Connectors, Interconnects>Socket s for ICs, Transistors - Accessories Color: Black Package: Tray Accessory Type: Carrier For Use With/Related Products: LGA 3647 Sockets Material Flammability Rating: UL94 V-0 Standard Package: 168 Body Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.9100 Mfr: TE Connectivity AMP Connectors Other Names: -2299806-1-SI,A12520 7,-2299806-1-CSI Base Product Number: 2299806
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories - 1005902-2299806-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories
1005902-2299806-1
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories 1005902-2299806-1
Win Source Part Number: 1005902-2299806-1 Category: Connectors, Interconnects>Socket s for ICs, Transistors - Accessories Color: Black Package: Tray Accessory Type: Carrier For Use With/Related Products: LGA 3647 Sockets Material Flammability Rating: UL94 V-0 Standard Package: 168 Body Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.9100 Mfr: TE Connectivity AMP Connectors Other Names: -2299806-1-SI,A12520 7,-2299806-1-CSI Base Product Number: 2299806

Win Source Part Number: 1005902-2299806-1
Category: Connectors, Interconnects>Sockets for ICs, Transistors - Accessories
Color: Black
Package: Tray
Accessory Type: Carrier
For Use With/Related Products: LGA 3647 Sockets
Material Flammability Rating: UL94 V-0
Standard Package: 168
Body Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.9100
Mfr: TE Connectivity AMP Connectors
Other Names: -2299806-1-SI,A125207,-2299806-1-CSI
Base Product Number: 2299806

Buy Now Datasheet
Socket Accessories - A125207-ND - DigiKey
Thief River Falls, MN, United States
Socket Accessories
A125207-ND
Socket Accessories A125207-ND
Connector Carrier For LGA 3647 Sockets

Connector Carrier For LGA 3647 Sockets

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1005902-2299806-1 A125207-ND
Product Name Connectors, Interconnects - Sockets for ICs, Transistors - Accessories Socket Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Coaxial Adapters - P200D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details