TE Connectivity Connector Hardware 2299805-3

Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Steel Primary Product Plating Material : Nickel Packaging Features Packaging Method : Box & Tray Product Type Features Connector Hardware Accessory Type : Backplate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Steel Primary Product Plating Material : Nickel Packaging Features Packaging Method : Box & Tray Product Type Features Connector Hardware Accessory Type : Backplate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 2299805-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
2299805-3
Connector Hardware 2299805-3
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Steel Primary Product Plating Material : Nickel Packaging Features Packaging Method : Box & Tray Product Type Features Connector Hardware Accessory Type : Backplate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer
  • Primary Product Material : Steel
  • Primary Product Plating Material : Nickel

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector Hardware Accessory Type : Backplate
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now
Socket Accessories - A125210-ND - DigiKey
Thief River Falls, MN, United States
Socket Accessories
A125210-ND
Socket Accessories A125210-ND
Connector Backplate For LGA 3647 Sockets

Connector Backplate For LGA 3647 Sockets

Buy Now Datasheet
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories - 1015602-2299805-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories
1015602-2299805-3
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories 1015602-2299805-3
Win Source Part Number: 1015602-2299805-3 Category: Connectors, Interconnects>Socket s for ICs, Transistors - Accessories Color: Silver Package: Tray Accessory Type: Backplate For Use With/Related Products: LGA 3647 Sockets Standard Package: 12 Body Material: Steel Body Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 7326.90.8688 Mfr: TE Connectivity AMP Connectors Other Names: -2299805-3-SI,A12521 0,2266-2299805-3 Base Product Number: 2299805

Win Source Part Number: 1015602-2299805-3
Category: Connectors, Interconnects>Sockets for ICs, Transistors - Accessories
Color: Silver
Package: Tray
Accessory Type: Backplate
For Use With/Related Products: LGA 3647 Sockets
Standard Package: 12
Body Material: Steel
Body Finish: Nickel
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 7326.90.8688
Mfr: TE Connectivity AMP Connectors
Other Names: -2299805-3-SI,A125210,2266-2299805-3
Base Product Number: 2299805

Buy Now Datasheet
Nrw Back Plate Assy,socket P0,stud7.74Mm Amp - Te Connectivity - 41AJ6764 - Newark, An Avnet Company
Chicago, IL, United States
Nrw Back Plate Assy,socket P0,stud7.74Mm Amp - Te Connectivity
41AJ6764
Nrw Back Plate Assy,socket P0,stud7.74Mm Amp - Te Connectivity 41AJ6764
NRW BACK PLATE ASSY,SOCKET P0,STUD7.74MM

NRW BACK PLATE ASSY,SOCKET P0,STUD7.74MM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2299805-3 A125210-ND 1015602-2299805-3 41AJ6764
Product Name Connector Hardware Socket Accessories Connectors, Interconnects - Sockets for ICs, Transistors - Accessories Nrw Back Plate Assy,socket P0,stud7.74Mm Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details