TE Connectivity Connector Hardware 2299805-1

Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Steel Primary Product Plating Material : Nickel Packaging Features Packaging Method : Box & Tray Product Type Features Connector Hardware Accessory Type : Backplate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Steel Primary Product Plating Material : Nickel Packaging Features Packaging Method : Box & Tray Product Type Features Connector Hardware Accessory Type : Backplate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 2299805-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
2299805-1
Connector Hardware 2299805-1
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Steel Primary Product Plating Material : Nickel Packaging Features Packaging Method : Box & Tray Product Type Features Connector Hardware Accessory Type : Backplate Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer
  • Primary Product Material : Steel
  • Primary Product Plating Material : Nickel

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector Hardware Accessory Type : Backplate
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories - 1016256-2299805-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories
1016256-2299805-1
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories 1016256-2299805-1
Win Source Part Number: 1016256-2299805-1 Category: Connectors, Interconnects>Socket s for ICs, Transistors - Accessories Color: Silver Package: Tray Accessory Type: Backplate For Use With/Related Products: LGA 3647 Sockets Standard Package: 12 Body Material: Steel Body Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8473.30.9100 Mfr: TE Connectivity AMP Connectors Other Names: -2299805-1-SI,2266-2 299805-1,A125206 Base Product Number: 2299805

Win Source Part Number: 1016256-2299805-1
Category: Connectors, Interconnects>Sockets for ICs, Transistors - Accessories
Color: Silver
Package: Tray
Accessory Type: Backplate
For Use With/Related Products: LGA 3647 Sockets
Standard Package: 12
Body Material: Steel
Body Finish: Nickel
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8473.30.9100
Mfr: TE Connectivity AMP Connectors
Other Names: -2299805-1-SI,2266-2299805-1,A125206
Base Product Number: 2299805

Buy Now Datasheet
Socket Accessories - A125206-ND - DigiKey
Thief River Falls, MN, United States
Socket Accessories
A125206-ND
Socket Accessories A125206-ND
Connector Backplate For LGA 3647 Sockets

Connector Backplate For LGA 3647 Sockets

Buy Now Datasheet
Socket Accessories - 2299805-1 - ODG (Origin Data Global)
Shenzhen, China
Socket Accessories
2299805-1
Socket Accessories 2299805-1
NRW BACK PLATE ASSY,SOCKET P0,ST

NRW BACK PLATE ASSY,SOCKET P0,ST

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2299805-1 1016256-2299805-1 A125206-ND 2299805-1
Product Name Connector Hardware Connectors, Interconnects - Sockets for ICs, Transistors - Accessories Socket Accessories Socket Accessories
Unlock Full Specs
to access all available technical data

Similar Products