TE Connectivity Connector Hardware 2299804-1

Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Stainless Steel Packaging Features Packaging Method : Box & Tray Product Type Features Connector Hardware Accessory Type : Bolster Assembly Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Stainless Steel Packaging Features Packaging Method : Box & Tray Product Type Features Connector Hardware Accessory Type : Bolster Assembly Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 2299804-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
2299804-1
Connector Hardware 2299804-1
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Stainless Steel Packaging Features Packaging Method : Box & Tray Product Type Features Connector Hardware Accessory Type : Bolster Assembly Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer
  • Primary Product Material : Stainless Steel

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector Hardware Accessory Type : Bolster Assembly
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now
Socket Accessories - A125205-ND - DigiKey
Thief River Falls, MN, United States
Socket Accessories
A125205-ND
Socket Accessories A125205-ND
Connector Bolster Assembly For LGA 3647 Sockets

Connector Bolster Assembly For LGA 3647 Sockets

Buy Now Datasheet
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories - 1116458-2299804-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories
1116458-2299804-1
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories 1116458-2299804-1
Win Source Part Number: 1116458-2299804-1 Category: Connectors, Interconnects>Socket s for ICs, Transistors - Accessories Color: Silver Features: Cover Package: Tray Accessory Type: Bolster Assembly For Use With/Related Products: LGA 3647 Sockets Material Flammability Rating: UL94 V-0 Standard Package: 12 Body Material: Stainless Steel ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8473.30.9100 Mfr: TE Connectivity AMP Connectors Other Names: -2299804-1-SI,A12520 5 Base Product Number: 2299804

Win Source Part Number: 1116458-2299804-1
Category: Connectors, Interconnects>Sockets for ICs, Transistors - Accessories
Color: Silver
Features: Cover
Package: Tray
Accessory Type: Bolster Assembly
For Use With/Related Products: LGA 3647 Sockets
Material Flammability Rating: UL94 V-0
Standard Package: 12
Body Material: Stainless Steel
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8473.30.9100
Mfr: TE Connectivity AMP Connectors
Other Names: -2299804-1-SI,A125205
Base Product Number: 2299804

Buy Now Datasheet
Socket Accessories - 2299804-1 - ODG (Origin Data Global)
Shenzhen, China
Socket Accessories
2299804-1
Socket Accessories 2299804-1
NRW NON-FABRIC BOLSTER,P0,W/ COV

NRW NON-FABRIC BOLSTER,P0,W/ COV

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2299804-1 A125205-ND 1116458-2299804-1 2299804-1
Product Name Connector Hardware Socket Accessories Connectors, Interconnects - Sockets for ICs, Transistors - Accessories Socket Accessories
Unlock Full Specs
to access all available technical data

Similar Products