TE Connectivity Mini D Ribbon Connector, Socket 50 Position Idc/idt; No. Of Contacts Amp - Te Connectivity 229975-1.

Description
MINI D RIBBON CONNECTOR, SOCKET 50 POSITION IDC/IDT; NO. OF CONTACTS:50CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:MICRO D; CONTACT TERMINATION TYPE:IDC / IDT; PRODUCT RANGE:CHAMP SERIES; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES
Description
MINI D RIBBON CONNECTOR, SOCKET 50 POSITION IDC/IDT; NO. OF CONTACTS:50CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:MICRO D; CONTACT TERMINATION TYPE:IDC / IDT; PRODUCT RANGE:CHAMP SERIES; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Socket 50 Position Idc/idt; No. Of Contacts Amp - Te Connectivity - 28AC8145 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Socket 50 Position Idc/idt; No. Of Contacts Amp - Te Connectivity
28AC8145
Mini D Ribbon Connector, Socket 50 Position Idc/idt; No. Of Contacts Amp - Te Connectivity 28AC8145
MINI D RIBBON CONNECTOR, SOCKET 50 POSITION IDC/IDT; NO. OF CONTACTS:50CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:MICRO D; CONTACT TERMINATION TYPE:IDC / IDT; PRODUCT RANGE:CHAMP SERIES; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES

MINI D RIBBON CONNECTOR, SOCKET 50 POSITION IDC/IDT; NO. OF CONTACTS:50CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:MICRO D; CONTACT TERMINATION TYPE:IDC / IDT; PRODUCT RANGE:CHAMP SERIES; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8145
Product Name Mini D Ribbon Connector, Socket 50 Position Idc/idt; No. Of Contacts Amp - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MicroSpace™ 1.27mm - 10142344-305KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers