Terminal Twist On Wire Cap Connector Twist On 14-22 AWG Blue
Terminals WIRE GRIP WC, BLUE 22-14 AWG Product overview: 2299501-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-2299501-1 can be used for catalog matching and distributor lookup.
Connectors
Win Source Part Number: 1315250-2299501-1
Category: Connectors, Interconnects>Termin
Color: Blue
Termination: Twist On
Package: Bulk
Wire Gauge: 14-22 AWG
Terminal Type: Twist On Wire Cap
Insulation: Fully Insulated
Number of Wire Entries: Varies by Wire Size
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8546.90.0000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 2299501
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A124907-ND | 2031-2299501-1 | 2299501-1 | 1315250-2299501-1 |
| Product Name | Wire Splice Connectors | Electronic Connector | Connectors, Interconnects - Terminals - Wire Splice Connectors | |
| Contact Size (AWG) | 14 to 22 AWG |