TE Connectivity Contacts 2299287-2

Description
POD-LOK 187 FLAG AWG 20-16 PTPBR GF
Request a Quote Datasheet
Description
POD-LOK 187 FLAG AWG 20-16 PTPBR GF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 2299287-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2299287-2
Contacts 2299287-2
POD-LOK 187 FLAG AWG 20-16 PTPBR GF

POD-LOK 187 FLAG AWG 20-16 PTPBR GF

Buy Now
Quick Connects, Quick Disconnect Connectors - A141407TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141407TR-ND
Quick Connects, Quick Disconnect Connectors A141407TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 0.20
Chicago, IL, United States
Female Disconnect, 0.20", 20-16Awg; Product Range Amp - Te Connectivity
69AC4695
Female Disconnect, 0.20", 20-16Awg; Product Range Amp - Te Connectivity 69AC4695
FEMALE DISCONNECT, 0.20", 20-16AWG; Product Range:POD-LOK 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.20"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.20", 20-16AWG; Product Range:POD-LOK 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.20"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 0.20
Chicago, IL, United States
Female Disconnect, 0.20", 20-16Awg; Product Range Amp - Te Connectivity
69AC4694
Female Disconnect, 0.20", 20-16Awg; Product Range Amp - Te Connectivity 69AC4694
FEMALE DISCONNECT, 0.20", 20-16AWG; Product Range:POD-LOK 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.20"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.20", 20-16AWG; Product Range:POD-LOK 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.20"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2299287-2 A141407TR-ND 69AC4695
Product Name Contacts Quick Connects, Quick Disconnect Connectors Female Disconnect, 0.20", 20-16Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data