TE Connectivity Quick Connects, Quick Disconnect Connectors 2299286-2

Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Mating End Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A141405CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141405CT-ND
Quick Connects, Quick Disconnect Connectors A141405CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A141405TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141405TR-ND
Quick Connects, Quick Disconnect Connectors A141405TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Mating End Insulated"

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
2299286-2
Contacts 2299286-2
Contacts

Contacts

Buy Now
Female Disconnect, 0.20
Chicago, IL, United States
Female Disconnect, 0.20", 20-16Awg; Product Range Amp - Te Connectivity
69AC4691
Female Disconnect, 0.20", 20-16Awg; Product Range Amp - Te Connectivity 69AC4691
FEMALE DISCONNECT, 0.20", 20-16AWG; Product Range:POD-LOK 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.20"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.20", 20-16AWG; Product Range:POD-LOK 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.20"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 0.20
Chicago, IL, United States
Female Disconnect, 0.20", 20-16Awg; Product Range Amp - Te Connectivity
69AC4690
Female Disconnect, 0.20", 20-16Awg; Product Range Amp - Te Connectivity 69AC4690
FEMALE DISCONNECT, 0.20", 20-16AWG; Product Range:POD-LOK 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.20"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.20", 20-16AWG; Product Range:POD-LOK 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.20"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A141405CT-ND 2299286-2 69AC4691
Product Name Quick Connects, Quick Disconnect Connectors Contacts Female Disconnect, 0.20", 20-16Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Solder Lug Connectors - 36-1274-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Flat
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details