TE Connectivity Quick Connects, Quick Disconnect Connectors 2299286-1

Description
"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Mating End Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A141404TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141404TR-ND
Quick Connects, Quick Disconnect Connectors A141404TR-ND
"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A141404CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141404CT-ND
Quick Connects, Quick Disconnect Connectors A141404CT-ND
"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Mating End Insulated"

Buy Now Datasheet
Contacts - 2299286-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2299286-1
Contacts 2299286-1
POD-LOK 187 STR. AWG 24-20 PTPBR GF

POD-LOK 187 STR. AWG 24-20 PTPBR GF

Buy Now
Swedesboro, NJ, United States
Contacts
2299286-1
Contacts 2299286-1
Contacts

Contacts

Buy Now
Female Disconnect, 0.20
Chicago, IL, United States
Female Disconnect, 0.20", 24-20Awg; Product Range Amp - Te Connectivity
69AC4688
Female Disconnect, 0.20", 24-20Awg; Product Range Amp - Te Connectivity 69AC4688
FEMALE DISCONNECT, 0.20", 24-20AWG; Product Range:POD-LOK 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.20"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.20", 24-20AWG; Product Range:POD-LOK 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.20"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 0.20
Chicago, IL, United States
Female Disconnect, 0.20", 24-20Awg; Product Range Amp - Te Connectivity
69AC4689
Female Disconnect, 0.20", 24-20Awg; Product Range Amp - Te Connectivity 69AC4689
FEMALE DISCONNECT, 0.20", 24-20AWG; Product Range:POD-LOK 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.20"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.20", 24-20AWG; Product Range:POD-LOK 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.20"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A141404TR-ND 2299286-1 69AC4688
Product Name Quick Connects, Quick Disconnect Connectors Contacts Female Disconnect, 0.20", 24-20Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data