TE Connectivity Quick Connects, Quick Disconnect Connectors 2299282-2

Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A126310TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A126310TR-ND
Quick Connects, Quick Disconnect Connectors A126310TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A126310CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A126310CT-ND
Quick Connects, Quick Disconnect Connectors A126310CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Mating End Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1363265-2299282-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1363265-2299282-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1363265-2299282-2
Win Source Part Number: 1363265-2299282-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: Pod-Lok Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2299282 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Mating End Insulated Length - Overall: 1.402" (35.60mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.031" (0.79mm) Insulation Diameter: 0.118" ~ 0.157" (3.00mm ~ 3.99mm)

Win Source Part Number: 1363265-2299282-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: Pod-Lok
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 2299282
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Mating End Insulated
Length - Overall: 1.402" (35.60mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.031" (0.79mm)
Insulation Diameter: 0.118" ~ 0.157" (3.00mm ~ 3.99mm)

Buy Now Datasheet
Contacts - 2299282-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2299282-2
Contacts 2299282-2
POD-LOK 250 STR. AWG 18-14 PTPBR GF

POD-LOK 250 STR. AWG 18-14 PTPBR GF

Buy Now
Singapore, Singapore
Electronic Connector
392-2299282-2
Electronic Connector 392-2299282-2
TAB Terminal Product overview: 2299282-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2299282-2 can be used for catalog matching and distributor lookup.

TAB Terminal Product overview: 2299282-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2299282-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Female Disconnect, 0.032
Chicago, IL, United States
Female Disconnect, 0.032", 18-14Awg; Product Range Amp - Te Connectivity
69AC4685
Female Disconnect, 0.032", 18-14Awg; Product Range Amp - Te Connectivity 69AC4685
FEMALE DISCONNECT, 0.032", 18-14AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.032", 18-14AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 0.032
Chicago, IL, United States
Female Disconnect, 0.032", 18-14Awg; Product Range Amp - Te Connectivity
69AC4684
Female Disconnect, 0.032", 18-14Awg; Product Range Amp - Te Connectivity 69AC4684
FEMALE DISCONNECT, 0.032", 18-14AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.032", 18-14AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 0.032
Chicago, IL, United States
Female Disconnect, 0.032", 18-14Awg; Product Range Te Connectivity
72AC7638
Female Disconnect, 0.032", 18-14Awg; Product Range Te Connectivity 72AC7638
FEMALE DISCONNECT, 0.032", 18-14AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 0.032", 18-14AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A126310TR-ND 1363265-2299282-2 2299282-2 392-2299282-2 69AC4685
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Contacts Electronic Connector Female Disconnect, 0.032", 18-14Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products