"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Mating End Insulated"
FEMALE DISCONNECT, 0.032", 14-12AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes
FEMALE DISCONNECT, 0.032", 14-12AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2299280-3 | A141402TR-ND | 69AC4681 |
| Product Name | Contacts | Quick Connects, Quick Disconnect Connectors | Female Disconnect, 0.032", 14-12Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack |