TE Connectivity Dead Break Connections 229914-005

Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 185 - 240 Compatible Insulation Diameter Range : 27 - 35 MM  [1 - 1.37 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : German Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Americas, Europe, Middle East & Africa Product Type Features Bushing Type : 630A Installation Technology : Cold Applied Screened : Unscreened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 185 - 240 Compatible Insulation Diameter Range : 27 - 35 MM  [1 - 1.37 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : German Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Americas, Europe, Middle East & Africa Product Type Features Bushing Type : 630A Installation Technology : Cold Applied Screened : Unscreened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 229914-005 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
229914-005
Dead Break Connections 229914-005
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 185 - 240 Compatible Insulation Diameter Range : 27 - 35 MM  [1 - 1.37 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : German Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Americas, Europe, Middle East & Africa Product Type Features Bushing Type : 630A Installation Technology : Cold Applied Screened : Unscreened

Body Features


  • Compatible Conductor Material : Aluminum, Copper

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 185 - 240
  • Compatible Insulation Diameter Range : 27 - 35 MM  [1 - 1.37 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : T-Adapter
  • Marine-Offshore-Shipbuilding Certified : Yes

Other


  • Installation Instruction : German

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Americas, Europe, Middle East & Africa

Product Type Features


  • Bushing Type : 630A
  • Installation Technology : Cold Applied
  • Screened : Unscreened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 229914-005
Product Name Dead Break Connections
Mounting Cold Applied
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details