TE Connectivity Pluggable IO Connectors & Cages 2298896-3

Description
Configuration Features Number of Ports : 2 Number of Positions : 76 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Ports : 2 Number of Positions : 76 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2298896-3 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2298896-3
Pluggable IO Connectors & Cages 2298896-3
Configuration Features Number of Ports : 2 Number of Positions : 76 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 76
  • Number of Rear EONs per Port Column : 0
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Electrical Characteristics


  • Data Rate (Max) (GBS) : 10

Housing Features


  • Cage Material : Nickel Silver Alloy
  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Stacked
  • Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2298896-3
Product Name Pluggable IO Connectors & Cages
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 467801 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
View Details
3 suppliers
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details