TE Connectivity Pluggable IO Connectors & Cages 2298896-2

Description
Configuration Features Number of Ports : 2 Number of Positions : 76 Port Matrix Configuration : 2 x 1 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Ports : 2 Number of Positions : 76 Port Matrix Configuration : 2 x 1 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2298896-2 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2298896-2
Pluggable IO Connectors & Cages 2298896-2
Configuration Features Number of Ports : 2 Number of Positions : 76 Port Matrix Configuration : 2 x 1 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 76
  • Port Matrix Configuration : 2 x 1

Housing Features


  • Centerline (Pitch) : .8 MM  [.03 INCH ]

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Product Type Features


  • Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2298896-2
Product Name Pluggable IO Connectors & Cages
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details