TE Connectivity Data Connectivity Housings 2298721-5

Description
Body Features Body Material : PA GF Cable Exit Angle : 180° Cable Exit Type : Straight Connector & Keying Code : E Configuration Features Number of Positions : 4 Snap-Lock : With Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver Contact Type : Socket Mating Pin Diameter : .4 MM  [.016 INCH ] RF Connector Center Contact Plating Material : Silver Dimensions Connector Height (MM) : 14 Product Length (MM) : 18.8 Product Width (MM) : 11.1 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) (MM) : 4 Housing Color : May Green Industry Standards Agency/Standard : USCAR / LV214 IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : Tin (Sn) Packaging Features Packaging Method : Box Packaging Quantity : 2700 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 10000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 90 DEGC , 65 DEGC , 105 DEGC , 100 DEGC , 85 DEGC , 75 DEGC , 70 DEGC , 80 DEGC  [194 DEGF , 158 DEGF , 176 DEGF , 212 DEGF , 167 DEGF , 149 DEGF , 185 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PA GF Cable Exit Angle : 180° Cable Exit Type : Straight Connector & Keying Code : E Configuration Features Number of Positions : 4 Snap-Lock : With Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver Contact Type : Socket Mating Pin Diameter : .4 MM  [.016 INCH ] RF Connector Center Contact Plating Material : Silver Dimensions Connector Height (MM) : 14 Product Length (MM) : 18.8 Product Width (MM) : 11.1 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) (MM) : 4 Housing Color : May Green Industry Standards Agency/Standard : USCAR / LV214 IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : Tin (Sn) Packaging Features Packaging Method : Box Packaging Quantity : 2700 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 10000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 90 DEGC , 65 DEGC , 105 DEGC , 100 DEGC , 85 DEGC , 75 DEGC , 70 DEGC , 80 DEGC  [194 DEGF , 158 DEGF , 176 DEGF , 212 DEGF , 167 DEGF , 149 DEGF , 185 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2298721-5 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2298721-5
Data Connectivity Housings 2298721-5
Body Features Body Material : PA GF Cable Exit Angle : 180° Cable Exit Type : Straight Connector & Keying Code : E Configuration Features Number of Positions : 4 Snap-Lock : With Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver Contact Type : Socket Mating Pin Diameter : .4 MM  [.016 INCH ] RF Connector Center Contact Plating Material : Silver Dimensions Connector Height (MM) : 14 Product Length (MM) : 18.8 Product Width (MM) : 11.1 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) (MM) : 4 Housing Color : May Green Industry Standards Agency/Standard : USCAR / LV214 IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : Tin (Sn) Packaging Features Packaging Method : Box Packaging Quantity : 2700 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 10000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 90 DEGC , 65 DEGC , 105 DEGC , 100 DEGC , 85 DEGC , 75 DEGC , 70 DEGC , 80 DEGC  [194 DEGF , 158 DEGF , 176 DEGF , 212 DEGF , 167 DEGF , 149 DEGF , 185 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA GF
  • Cable Exit Angle : 180°
  • Cable Exit Type : Straight
  • Connector & Keying Code : E

Configuration Features


  • Number of Positions : 4
  • Snap-Lock : With

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Silver
  • Contact Type : Socket
  • Mating Pin Diameter : .4 MM  [.016 INCH ]
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • Connector Height (MM) : 14
  • Product Length (MM) : 18.8
  • Product Width (MM) : 11.1

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) (MM) : 4
  • Housing Color : May Green

Industry Standards


  • Agency/Standard : USCAR / LV214
  • IP Rating : IPX9K

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Dielectric Material : None
  • Outer Contact Plating Material : Tin (Sn)

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2700

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Board, Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 10000

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RTK 031
  • Operating Temperature (Max) : 90 DEGC , 65 DEGC , 105 DEGC , 100 DEGC , 85 DEGC , 75 DEGC , 70 DEGC , 80 DEGC  [194 DEGF , 158 DEGF , 176 DEGF , 212 DEGF , 167 DEGF , 149 DEGF , 185 DEGF , 221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2298721-5
Product Name Data Connectivity Housings
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products