2298509-1 -- CRIMP WIRE PINS, TABS & FERRULES
TE Connectivity
Crimp Wire Pins, Tabs & Ferrules
2298509-1
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 2.66 MM [.104 INCH ] Overall Product Length : 3.8 MM [.14 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size (CMA) : 254.1
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 2.66 MM [.104 INCH ] Overall Product Length : 3.8 MM [.14 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size (CMA) : 254.1
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 2.66 MM [.104 INCH ] Overall Product Length : 3.8 MM [.14 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size (CMA) : 254.1
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Coax Cable
Contact Features
- Barrel Type : Open
- Crimp Wire Terminal Type : Ferrule
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Barrel Inside Diameter : 2.66 MM [.104 INCH ]
- Overall Product Length : 3.8 MM [.14 INCH ]
- Wire Size (MMSQ) : .14
- Wire Size (AWG) : 26
- Wire Size (CMA) : 254.1
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 6000
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2298509-1 |
|
Product Name
|
Crimp Wire Pins, Tabs & Ferrules |
|
Terminal Type
|
Ferrule Terminal; Ferrule
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details