2298126-1 -- CRIMP WIRE PINS, TABS & FERRULES
TE Connectivity
Crimp Wire Pins, Tabs & Ferrules
2298126-1
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 2.66 MM [.104 INCH ] Overall Product Length : 3.8 MM [.14 INCH ] Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Wire Size (CMA) : 642.4
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 2.66 MM [.104 INCH ] Overall Product Length : 3.8 MM [.14 INCH ] Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Wire Size (CMA) : 642.4
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 2.66 MM [.104 INCH ] Overall Product Length : 3.8 MM [.14 INCH ] Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Wire Size (CMA) : 642.4
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Coax Cable
Contact Features
- Barrel Type : Open
- Crimp Wire Terminal Type : Ferrule
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Barrel Inside Diameter : 2.66 MM [.104 INCH ]
- Overall Product Length : 3.8 MM [.14 INCH ]
- Wire Size (MMSQ) : .35
- Wire Size (AWG) : 22
- Wire Size (CMA) : 642.4
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2298126-1 |
|
Product Name
|
Crimp Wire Pins, Tabs & Ferrules |
|
Terminal Type
|
Ferrule Terminal; Ferrule
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
3 suppliers