TE Connectivity High Speed Backplane Connectors 2298081-1

Description
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Orthogonal Number of Columns : 4 Number of Ground Positions : 36 Number of Pairs : 32 Number of Positions : 64 Number of Rows : 8 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Pairs per Column : 4 Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .4 Contact Mating Area Length : 4.38 MM  [.172 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Hole Diameter : 1 MM  [.039 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Row-to-Row Spacing : 3.9 MM  [.154 INCH ] Electrical Characteristics Impedance (OHM) : 85 Operating Voltage (VDC) : 80 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 85 Number of Differential Pairs per Column : 56 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Orthogonal Number of Columns : 4 Number of Ground Positions : 36 Number of Pairs : 32 Number of Positions : 64 Number of Rows : 8 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Pairs per Column : 4 Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .4 Contact Mating Area Length : 4.38 MM  [.172 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Hole Diameter : 1 MM  [.039 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Row-to-Row Spacing : 3.9 MM  [.154 INCH ] Electrical Characteristics Impedance (OHM) : 85 Operating Voltage (VDC) : 80 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 85 Number of Differential Pairs per Column : 56 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2298081-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2298081-1
High Speed Backplane Connectors 2298081-1
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Orthogonal Number of Columns : 4 Number of Ground Positions : 36 Number of Pairs : 32 Number of Positions : 64 Number of Rows : 8 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Pairs per Column : 4 Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .4 Contact Mating Area Length : 4.38 MM  [.172 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Hole Diameter : 1 MM  [.039 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Row-to-Row Spacing : 3.9 MM  [.154 INCH ] Electrical Characteristics Impedance (OHM) : 85 Operating Voltage (VDC) : 80 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 85 Number of Differential Pairs per Column : 56 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shield Material : Copper Alloy

Configuration Features


  • Backplane Architecture : Orthogonal
  • Number of Columns : 4
  • Number of Ground Positions : 36
  • Number of Pairs : 32
  • Number of Positions : 64
  • Number of Rows : 8
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 4
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .4
  • Contact Mating Area Length : 4.38 MM  [.172 INCH ]
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Shape & Form : Dual Beam
  • Contact Type : Pin
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Hole Diameter : 1 MM  [.039 INCH ]
  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]
  • Row-to-Row Spacing : 3.9 MM  [.154 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 85
  • Operating Voltage (VDC) : 80

Housing Features


  • Centerline (Pitch) : 3.9 MM  [.154 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476

Mechanical Attachment


  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 200

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Backplane Module Type : Center
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Data Rate (GBS) : 56
  • Differential Impedance (OHM) : 85
  • Number of Differential Pairs per Column : 56

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Connectors, Interconnects Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Specialized
Connectors, Interconnects Backplane Connectors Specialized
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Backplane Connectors Specialized Series: STRADA Whisper Pitch: 0.154" (3.90mm) Connector Type: Plug, Male Pins and Blades Package: Tube Connector Usage: Backplane, Orthogonal Mounting Type: Board Edge, Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Dual Beam, Center

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Backplane Connectors Specialized
Series: STRADA Whisper
Pitch: 0.154" (3.90mm)
Connector Type: Plug, Male Pins and Blades
Package: Tube
Connector Usage: Backplane, Orthogonal
Mounting Type: Board Edge, Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Dual Beam, Center

Buy Now Datasheet
Backplane Connectors - 2298081-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2298081-1
Backplane Connectors 2298081-1
SW PIR/DPO RA ASSY 8P4C 85 OHM 270 GR

SW PIR/DPO RA ASSY 8P4C 85 OHM 270 GR

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2298081-1
Backplane Connectors 2298081-1
Backplane Connectors

Backplane Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-2298081-1
Electronic Connector 407-2298081-1
Conn High Speed M 64 POS Press Fit RA Thru-Hole Tube Product overview: 2298081-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2298081-1 can be used for catalog matching and distributor lookup.

Conn High Speed M 64 POS Press Fit RA Thru-Hole Tube Product overview: 2298081-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2298081-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2298081-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2298081-1
Backplane Connectors - Specialized 2298081-1
CONN PLUG DUAL BEAM 64P EDGE MNT

CONN PLUG DUAL BEAM 64P EDGE MNT

Supplier's Site Datasheet
Sw Pir/dpo Ra Assy 8P4C 85 Ohm 270 Gr Amp - Te Connectivity - 76AC5116 - Newark, An Avnet Company
Chicago, IL, United States
Sw Pir/dpo Ra Assy 8P4C 85 Ohm 270 Gr Amp - Te Connectivity
76AC5116
Sw Pir/dpo Ra Assy 8P4C 85 Ohm 270 Gr Amp - Te Connectivity 76AC5116
SW PIR/DPO RA ASSY 8P4C 85 OHM 270 GR

SW PIR/DPO RA ASSY 8P4C 85 OHM 270 GR

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2298081-1 2298081-1 407-2298081-1 2298081-1 76AC5116
Product Name High Speed Backplane Connectors Connectors, Interconnects Backplane Connectors Specialized Backplane Connectors Electronic Connector Backplane Connectors - Specialized Sw Pir/dpo Ra Assy 8P4C 85 Ohm 270 Gr Amp - Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit
Voltage Rating 80 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data