Body Features Primary Product Color : Black Shield Material : Copper Alloy
Configuration Features Guide Location : Unguided Number of Columns : 8 Number of Ground Positions : 36 Number of Pairs : 4 Number of Positions : 64 Number of Rows : 4 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Pairs per Column : 4 Stackable : No
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Shape & Form : Dual Beam Contact Type : Receptacle
Dimensions Connector Height : 20.75 MM [.81 INCH ] Connector Length : 21.3 MM [.839 INCH ] Connector Width : 31.95 MM [1.25 INCH ] Row-to-Row Spacing : 3.9 MM [.154 INCH ]
Electrical Characteristics Impedance (OHM) : 85 Operating Voltage (VAC) : 80 Operating Voltage (VDC) : 80
Housing Features Centerline (Pitch) : 3.9 MM [.154 INCH ] Housing Material : Thermoplastic
Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube
Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential
Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 85 Number of Differential Pairs per Column : 4
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Primary Product Color : Black
- Shield Material : Copper Alloy
Configuration Features
- Guide Location : Unguided
- Number of Columns : 8
- Number of Ground Positions : 36
- Number of Pairs : 4
- Number of Positions : 64
- Number of Rows : 4
- Number of Signal Positions : 64
- PCB Mount Orientation : Right Angle
- Pairs per Column : 4
- Stackable : No
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : .5
- Contact Shape & Form : Dual Beam
- Contact Type : Receptacle
Dimensions
- Connector Height : 20.75 MM [.81 INCH ]
- Connector Length : 21.3 MM [.839 INCH ]
- Connector Width : 31.95 MM [1.25 INCH ]
- Row-to-Row Spacing : 3.9 MM [.154 INCH ]
Electrical Characteristics
- Impedance (OHM) : 85
- Operating Voltage (VAC) : 80
- Operating Voltage (VDC) : 80
Housing Features
- Centerline (Pitch) : 3.9 MM [.154 INCH ]
- Housing Material : Thermoplastic
Industry Standards
- Compatible With Agency/Standards Products : UL
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Guide Hardware : Without
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Action/Compliant Tail
Operation/Application
- Circuit Application : Signal
Packaging Features
Product Type Features
- Backplane Module Type : Center
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- PCB Connector Type : PCB Mount Receptacle
- Shroud Style : Unshrouded
- Signal Arrangement : Differential
Signal Characteristics
- Data Rate (GBS) : 56
- Differential Impedance (OHM) : 85
- Number of Differential Pairs per Column : 4
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]