TE Connectivity High Speed Digital & Data Cable 2297800-1

Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin Copper Braid Shield Style : Braid Dimensions Overall Core Diameter (MM) : .99 Overall Outside Diameter (MM) : 7.2 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Other Comment : With aluminum polyester wrap. Dielectric Material : Foam Polyethylene Product Type Features Product Classification : Ethernet Product Type : Cable Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin Copper Braid Shield Style : Braid Dimensions Overall Core Diameter (MM) : .99 Overall Outside Diameter (MM) : 7.2 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Other Comment : With aluminum polyester wrap. Dielectric Material : Foam Polyethylene Product Type Features Product Classification : Ethernet Product Type : Cable Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 2297800-1 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
2297800-1
High Speed Digital & Data Cable 2297800-1
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin Copper Braid Shield Style : Braid Dimensions Overall Core Diameter (MM) : .99 Overall Outside Diameter (MM) : 7.2 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Other Comment : With aluminum polyester wrap. Dielectric Material : Foam Polyethylene Product Type Features Product Classification : Ethernet Product Type : Cable Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Insulation Material : Foam Polyethylene
  • Jacket Color : Light Blue
  • Jacket Material : LSFRZH
  • Shield Material : Tin Copper Braid
  • Shield Style : Braid

Dimensions


  • Overall Core Diameter (MM) : .99
  • Overall Outside Diameter (MM) : 7.2
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Other


  • Comment : With aluminum polyester wrap.
  • Dielectric Material : Foam Polyethylene

Product Type Features


  • Product Classification : Ethernet
  • Product Type : Cable

Signal Characteristics


  • Velocity of Propagation : 65%

Usage Conditions


  • Cable Type : High Speed
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Multiple Conductor Cables - 2297800-1-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2297800-1-ND
Multiple Conductor Cables 2297800-1-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable 26 AWG Foil, Braid

8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable 26 AWG Foil, Braid

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Network Cables Multiconductor Cables
Product Number 2297800-1 2297800-1-ND
Product Name High Speed Digital & Data Cable Multiple Conductor Cables
Product Category Cable Cable
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Rated Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Shld Network Cable, 4 Pair, 26Awg, 305M; Cable Shielding Te Connectivity - 13AC3226 - Newark, An Avnet Company
Specs
Product Category Cable Assembly
Cable Type Cat 5
Standards / Certifications RoHS
View Details
Modular Twisted Pair Cable Assemblies - 2-2322422-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 34.45 ft (105 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
High Speed Digital & Data Cable - C07614-000 - TE Connectivity
Specs
Standards / Certifications Not EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 237899-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details