TE Connectivity Connector Backshells 2296039-3

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Orange Primary Product Material : PA Product Type Features Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Orange Primary Product Material : PA Product Type Features Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 2296039-3 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
2296039-3
Connector Backshells 2296039-3
Body Features Cable Exit Angle : 180° Primary Product Color : Orange Primary Product Material : PA Product Type Features Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Orange
  • Primary Product Material : PA

Product Type Features


  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2296039-3 2296039-3
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - In Series - 033-0001-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers