Body Features Heat Sink Height : 10.8 MM [.393 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin
Configuration Features Lightpipe Style : Standard Number of Ports : 6 Port Matrix Configuration : 1 x 6
Dimensions PCB Thickness (Recommended) : 2.25 MM [.089 INCH ]
Electrical Characteristics Data Rate (Max) (GBS) : 32
Housing Features Cage Material : Nickel Silver Alloy
Operation/Applicatio
n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : zSFP+ Thermally Enhanced
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes
Packaging Features Packaging Method : Tray
Product Type Features Cage Type : Ganged Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Heat Sink Height : 10.8 MM [.393 INCH ]
- Heat Sink Height Class : Custom
- Heat Sink Style : Fin
Configuration Features
- Lightpipe Style : Standard
- Number of Ports : 6
- Port Matrix Configuration : 1 x 6
Dimensions
- PCB Thickness (Recommended) : 2.25 MM [.089 INCH ]
Electrical Characteristics
- Data Rate (Max) (GBS) : 32
Housing Features
- Cage Material : Nickel Silver Alloy
Operation/Application
- Circuit Application : Signal
- Heat Sink Compatible : Yes
- Pluggable I/O Applications : zSFP+ Thermally Enhanced
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : Yes
Packaging Features
Product Type Features
- Cage Type : Ganged
- Form Factor : zSFP+
- Pluggable I/O Product Type : Cage Assembly
- Sealable : No
- Thermal Accessory Type Included : Heat Sink
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]