TE Connectivity Grommet, Silicone Rubber, 1Mm, Natural; Grommet Type Te Connectivity 2295225-1

Description
GROMMET, SILICONE RUBBER, 1MM, NATURAL; Grommet Type:Open; Cable Diameter Min:0.6mm; Cable Diameter Max:1.1mm; Grommet Material:Silicone Rubber; Mounting Hole Dia:1mm; Panel Thickness Max:-; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GROMMET, SILICONE RUBBER, 1MM, NATURAL; Grommet Type:Open; Cable Diameter Min:0.6mm; Cable Diameter Max:1.1mm; Grommet Material:Silicone Rubber; Mounting Hole Dia:1mm; Panel Thickness Max:-; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Silicone Rubber, 1Mm, Natural; Grommet Type Te Connectivity - 11AC0369 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Silicone Rubber, 1Mm, Natural; Grommet Type Te Connectivity
11AC0369
Grommet, Silicone Rubber, 1Mm, Natural; Grommet Type Te Connectivity 11AC0369
GROMMET, SILICONE RUBBER, 1MM, NATURAL; Grommet Type:Open; Cable Diameter Min:0.6mm; Cable Diameter Max:1.1mm; Grommet Material:Silicone Rubber; Mounting Hole Dia:1mm; Panel Thickness Max:-; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

GROMMET, SILICONE RUBBER, 1MM, NATURAL; Grommet Type:Open; Cable Diameter Min:0.6mm; Cable Diameter Max:1.1mm; Grommet Material:Silicone Rubber; Mounting Hole Dia:1mm; Panel Thickness Max:-; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 11AC0369
Product Name Grommet, Silicone Rubber, 1Mm, Natural; Grommet Type Te Connectivity
Outside Diameter 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details