TE Connectivity High Speed Pluggable IO Connectors & Cages 2295036-1

Description
Body Features Heat Sink Height (INCH) : .515 Heat Sink Height Class : Custom Heat Sink Style : Pin Configuration Features Lightpipe Style : Standard Number of Ports : 1 Port Matrix Configuration : 1 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 10 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Height (INCH) : .515 Heat Sink Height Class : Custom Heat Sink Style : Pin Configuration Features Lightpipe Style : Standard Number of Ports : 1 Port Matrix Configuration : 1 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 10 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2295036-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2295036-1
High Speed Pluggable IO Connectors & Cages 2295036-1
Body Features Heat Sink Height (INCH) : .515 Heat Sink Height Class : Custom Heat Sink Style : Pin Configuration Features Lightpipe Style : Standard Number of Ports : 1 Port Matrix Configuration : 1 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 10 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Heat Sink Height (INCH) : .515
  • Heat Sink Height Class : Custom
  • Heat Sink Style : Pin

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Electrical Characteristics


  • Data Rate (Max) (GBS) : 10

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2295036-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2295036-1-ND
Pluggable Connector Assemblies 17-2295036-1-ND
SFP+ 1X1 CAGE ASSY, PF,WITH HEAT

SFP+ 1X1 CAGE ASSY, PF,WITH HEAT

Buy Now Datasheet
I/O Connectors - 2295036-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2295036-1
I/O Connectors 2295036-1
SFP+ 1x1 Cage Assy, PF,with Heatsink

SFP+ 1x1 Cage Assy, PF,with Heatsink

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2295036-1
I/O Connectors 2295036-1
I/O Connectors

I/O Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2295036-1 17-2295036-1-ND 2295036-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data