TE Connectivity Industrial Mini I/O Connectors 2294417-4

Description
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : White Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .1, .01 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : White Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .1, .01 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 2294417-4 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
2294417-4
Industrial Mini I/O Connectors 2294417-4
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : White Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .1, .01 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shield Material : Stainless Steel
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : White
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 6A
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Retention Type : SMT + Through Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Signal Characteristics


  • Data Rate (GBS) : 1, .1, .01

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A137013TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A137013TR-ND
Pluggable Connector Assemblies A137013TR-ND
8 Position Industrial Mini, Type II Header Connector Solder Surface Mount, Right Angle

8 Position Industrial Mini, Type II Header Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 2294417-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2294417-4
I/O Connectors 2294417-4
INDUSTRIAL MINI I/O HDR TYPE II W EMBOSS

INDUSTRIAL MINI I/O HDR TYPE II W EMBOSS

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2294417-4
I/O Connectors 2294417-4
I/O Connectors

I/O Connectors

Buy Now
Mini I/O Connectors - 1261733P - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
1261733P
Mini I/O Connectors 1261733P
TE Connectivity 2294417-4

TE Connectivity 2294417-4

Supplier's Site
Mini I/O Connectors - 1261733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
1261733
Mini I/O Connectors 1261733
TE Connectivity 2294417-4

TE Connectivity 2294417-4

Supplier's Site
Mini I/O Connectors - 1618699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
1618699
Mini I/O Connectors 1618699
TE Connectivity 2294417-4

TE Connectivity 2294417-4

Supplier's Site
Pluggable Connectors - 2294417-4 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2294417-4
Pluggable Connectors 2294417-4
CONN IND MINI II HEADER 8POS R/A

CONN IND MINI II HEADER 8POS R/A

Supplier's Site Datasheet
Industrial Mini I/o Hdr Type Ii W Emboss Amp - Te Connectivity - 41AJ6736 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Mini I/o Hdr Type Ii W Emboss Amp - Te Connectivity
41AJ6736
Industrial Mini I/o Hdr Type Ii W Emboss Amp - Te Connectivity 41AJ6736
INDUSTRIAL MINI I/O HDR TYPE II W EMBOSS

INDUSTRIAL MINI I/O HDR TYPE II W EMBOSS

Supplier's Site
Modular Connectors / Ethernet Connectors - 2294417-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2294417-4
Modular Connectors / Ethernet Connectors 2294417-4
Modular Connectors / Ethernet Connectors INDUSTRIAL MINI I/O HDR TYPE I EMBOSS

Modular Connectors / Ethernet Connectors INDUSTRIAL MINI I/O HDR TYPE I EMBOSS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2294417-4 A137013TR-ND 2294417-4 1261733P 1261733 2294417-4 41AJ6736 2294417-4
Product Name Industrial Mini I/O Connectors Pluggable Connector Assemblies I/O Connectors Mini I/O Connectors Mini I/O Connectors Pluggable Connectors Industrial Mini I/o Hdr Type Ii W Emboss Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Wire to Board Connector Box Header; Header Connector; Industrial Mini, Type II Modular Connector and RJ Connector
Termination Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle Surface mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data