TE Connectivity Industrial Mini I/O Connectors 2294417-1

Description
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, .01, 1 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, .01, 1 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 2294417-1 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
2294417-1
Industrial Mini I/O Connectors 2294417-1
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, .01, 1 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shield Material : Stainless Steel
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 6A
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Retention Type : SMT + Through Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Signal Characteristics


  • Data Rate (GBS) : .1, .01, 1

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Mini I/O Connectors - 1261732P - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
1261732P
Mini I/O Connectors 1261732P
TE Connectivity 2294417-1

TE Connectivity 2294417-1

Supplier's Site
Mini I/O Connectors - 1618698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
1618698
Mini I/O Connectors 1618698
TE Connectivity 2294417-1

TE Connectivity 2294417-1

Supplier's Site
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1362667-2294417-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1362667-2294417-1
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1362667-2294417-1
Win Source Part Number: 1362667-2294417-1 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Board Guide Base Product Number: 2294417 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 1.97µin (0.050µm) Connector Type: Industrial Mini, Type I Number of Positions: 8 Termination: Solder Connector Style: Header

Win Source Part Number: 1362667-2294417-1
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Board Guide
Base Product Number: 2294417
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 1.97µin (0.050µm)
Connector Type: Industrial Mini, Type I
Number of Positions: 8
Termination: Solder
Connector Style: Header

Buy Now Datasheet
Pluggable Connector Assemblies - A137014CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A137014CT-ND
Pluggable Connector Assemblies A137014CT-ND
8 Position Industrial Mini, Type I Header Connector Solder Surface Mount, Right Angle

8 Position Industrial Mini, Type I Header Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A137014TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A137014TR-ND
Pluggable Connector Assemblies A137014TR-ND
8 Position Industrial Mini, Type I Header Connector Solder Surface Mount, Right Angle

8 Position Industrial Mini, Type I Header Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 2294417-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2294417-1
I/O Connectors 2294417-1
INDUSTRIAL MINI I/O HDR TYPE I EMBOSS

INDUSTRIAL MINI I/O HDR TYPE I EMBOSS

Buy Now
Singapore, Singapore
Industrial Electronic Connector
443-2294417-1
Industrial Electronic Connector 443-2294417-1
Industrial Mini I/O HDR Type I Emboss Product overview: 2294417-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Industrial, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2294417-1 can be used for catalog matching and distributor lookup.

Industrial Mini I/O HDR Type I Emboss Product overview: 2294417-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Industrial, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2294417-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2294417-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2294417-1
Modular Connectors / Ethernet Connectors 2294417-1
Modular Connectors / Ethernet Connectors INDUSTRIAL MINI I/O HDR TYPE I EMBOSS

Modular Connectors / Ethernet Connectors INDUSTRIAL MINI I/O HDR TYPE I EMBOSS

Buy Now Datasheet
Pluggable Connectors - 2294417-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2294417-1
Pluggable Connectors 2294417-1
CONN IND MINI I HEADER 8P RA SMD

CONN IND MINI I HEADER 8P RA SMD

Supplier's Site Datasheet
I/o Conn, Mini, Hdr, 8Pos, Pcb Rohs Compliant Te Connectivity - 74AJ9217 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Mini, Hdr, 8Pos, Pcb Rohs Compliant Te Connectivity
74AJ9217
I/o Conn, Mini, Hdr, 8Pos, Pcb Rohs Compliant Te Connectivity 74AJ9217
I/O CONN, MINI, HDR, 8POS, PCB ROHS COMPLIANT: YES

I/O CONN, MINI, HDR, 8POS, PCB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2294417-1 1261732P 1618698 1362667-2294417-1 A137014CT-ND 2294417-1 443-2294417-1 2294417-1 2294417-1 74AJ9217
Product Name Industrial Mini I/O Connectors Mini I/O Connectors Mini I/O Connectors Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connector Assemblies I/O Connectors Industrial Electronic Connector Modular Connectors / Ethernet Connectors Pluggable Connectors I/o Conn, Mini, Hdr, 8Pos, Pcb Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector Box Header; Header Connector; Industrial Mini, Type I Modular Connector and RJ Connector
Termination Surface Mount Solder Solder
Mounting Board Mount Surface mount Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data