TE Connectivity Industrial Mini I/O Connectors 2294415-2

Description
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .01, .1 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .01, .1 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 2294415-2 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
2294415-2
Industrial Mini I/O Connectors 2294415-2
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .01, .1 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shield Material : Stainless Steel
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 6A
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Retention Type : SMT + Through Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Signal Characteristics


  • Data Rate (GBS) : 1, .01, .1

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A137037-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A137037-ND
Pluggable Connector Assemblies A137037-ND
8 Position Industrial Mini, Type II Header Connector Solder Surface Mount, Right Angle

8 Position Industrial Mini, Type II Header Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1362655-2294415-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1362655-2294415-2
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1362655-2294415-2
Win Source Part Number: 1362655-2294415-2 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Board Guide Base Product Number: 2294415 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 1.97µin (0.050µm) Connector Type: Industrial Mini, Type II Number of Positions: 8 Termination: Solder Connector Style: Header

Win Source Part Number: 1362655-2294415-2
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: Board Guide
Base Product Number: 2294415
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 1.97µin (0.050µm)
Connector Type: Industrial Mini, Type II
Number of Positions: 8
Termination: Solder
Connector Style: Header

Buy Now Datasheet
Singapore, Singapore
SMD 6a Electronic Connector
366-2294415-2
SMD 6a Electronic Connector 366-2294415-2
Conn Mini I/O F 8 POS 1.27mm Solder RA SMD 8 Terminal 1 Port Cat 6a Tray Product overview: 2294415-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6a. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6a, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2294415-2 can be used for catalog matching and distributor lookup.

Conn Mini I/O F 8 POS 1.27mm Solder RA SMD 8 Terminal 1 Port Cat 6a Tray Product overview: 2294415-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6a. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6a, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2294415-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 2294415-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2294415-2
I/O Connectors 2294415-2
INDUSTRIAL MINI I/O HDR TYPE II TRAY

INDUSTRIAL MINI I/O HDR TYPE II TRAY

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Pluggable Connectors - 2294415-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2294415-2
Pluggable Connectors 2294415-2
CONN IND MINI II HEADER 8POS R/A

CONN IND MINI II HEADER 8POS R/A

Supplier's Site Datasheet
Mini Connector, I/o, Plug, 8Pos, Smt; No. Of Contacts Te Connectivity - 01AH0838 - Newark, An Avnet Company
Chicago, IL, United States
Mini Connector, I/o, Plug, 8Pos, Smt; No. Of Contacts Te Connectivity
01AH0838
Mini Connector, I/o, Plug, 8Pos, Smt; No. Of Contacts Te Connectivity 01AH0838
MINI CONNECTOR, I/O, PLUG, 8POS, SMT; No. of Contacts:8Contacts; Gender:Plug; Connector Type:Mini I/O; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

MINI CONNECTOR, I/O, PLUG, 8POS, SMT; No. of Contacts:8Contacts; Gender:Plug; Connector Type:Mini I/O; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2294415-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2294415-2
Modular Connectors / Ethernet Connectors 2294415-2
Modular Connectors / Ethernet Connectors INDUSTRIAL MINI I/O HDR TYPE II TRAY

Modular Connectors / Ethernet Connectors INDUSTRIAL MINI I/O HDR TYPE II TRAY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2294415-2 A137037-ND 1362655-2294415-2 366-2294415-2 2294415-2 2294415-2 01AH0838 2294415-2
Product Name Industrial Mini I/O Connectors Pluggable Connector Assemblies Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies SMD 6a Electronic Connector I/O Connectors Pluggable Connectors Mini Connector, I/o, Plug, 8Pos, Smt; No. Of Contacts Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Wire to Board Connector Box Header; Header Connector; Industrial Mini, Type II Modular Connector and RJ Connector
Termination Surface Mount Solder Surface Mount SMD/SMT
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle PCB Mount Board Lock
Current Rating 1.5 amps 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data