TE Connectivity Industrial Mini I/O Connectors 2294415-1

Description
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .01, .1, 1 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .01, .1, 1 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 2294415-1 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
2294415-1
Industrial Mini I/O Connectors 2294415-1
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .01, .1, 1 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shield Material : Stainless Steel
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 6A
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Retention Type : SMT + Through Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Signal Characteristics


  • Data Rate (GBS) : .01, .1, 1

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Connectors, Interconnects - Pluggable Connectors - 1177751-2294415-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1177751-2294415-1
Connectors, Interconnects - Pluggable Connectors 1177751-2294415-1
Win Source Part Number: 1177751-2294415-1 Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 8 Features: Board Guide Connector Type: Industrial Mini, Type I Termination: Solder Contact Finish: Gold Contact Finish Thickness: 1.97µin (0.050µm) Package: Tray Connector Style: Header Standard Package: 100 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -2294415-1-SI,-22944 15-1-CSI,A137038,229 4415-1-ND Base Product Number: 2294415

Win Source Part Number: 1177751-2294415-1
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 8
Features: Board Guide
Connector Type: Industrial Mini, Type I
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 1.97µin (0.050µm)
Package: Tray
Connector Style: Header
Standard Package: 100
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2294415-1-SI,-2294415-1-CSI,A137038,2294415-1-ND
Base Product Number: 2294415

Buy Now Datasheet
Singapore, Singapore
Industrial Electronic Connector
443-2294415-1
Industrial Electronic Connector 443-2294415-1
Industrial Mini I/O, 8 Pos, Right Angle, SMT Product overview: 2294415-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Industrial, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2294415-1 can be used for catalog matching and distributor lookup.

Industrial Mini I/O, 8 Pos, Right Angle, SMT Product overview: 2294415-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Industrial, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2294415-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 2294415-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2294415-1
I/O Connectors 2294415-1
INDUSTRIAL MINI I/O HDR TYPE I TRAY

INDUSTRIAL MINI I/O HDR TYPE I TRAY

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2294415-1
I/O Connectors 2294415-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A137038-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A137038-ND
Pluggable Connector Assemblies A137038-ND
8 Position Industrial Mini, Type I Header Connector Solder Surface Mount, Right Angle

8 Position Industrial Mini, Type I Header Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 2294415-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2294415-1
Pluggable Connector Assemblies 2294415-1
CONN IND MINI I HEADER 8P RA SMD

CONN IND MINI I HEADER 8P RA SMD

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2294415-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2294415-1
Modular Connectors / Ethernet Connectors 2294415-1
Modular Connectors / Ethernet Connectors INDUSTRIAL MINI I/O HDR TYPE I TRAY

Modular Connectors / Ethernet Connectors INDUSTRIAL MINI I/O HDR TYPE I TRAY

Buy Now Datasheet
Mini Connector, I/o, Plug, 8Pos, Smt; No. Of Contacts Te Connectivity - 01AH0837 - Newark, An Avnet Company
Chicago, IL, United States
Mini Connector, I/o, Plug, 8Pos, Smt; No. Of Contacts Te Connectivity
01AH0837
Mini Connector, I/o, Plug, 8Pos, Smt; No. Of Contacts Te Connectivity 01AH0837
MINI CONNECTOR, I/O, PLUG, 8POS, SMT; No. of Contacts:8Contacts; Gender:Plug; Connector Type:Mini I/O; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI CONNECTOR, I/O, PLUG, 8POS, SMT; No. of Contacts:8Contacts; Gender:Plug; Connector Type:Mini I/O; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 2294415-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2294415-1
Pluggable Connectors 2294415-1
CONN IND MINI I HEADER 8P RA SMD

CONN IND MINI I HEADER 8P RA SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2294415-1 1177751-2294415-1 443-2294415-1 2294415-1 A137038-ND 2294415-1 2294415-1 01AH0837 2294415-1
Product Name Industrial Mini I/O Connectors Connectors, Interconnects - Pluggable Connectors Industrial Electronic Connector I/O Connectors Pluggable Connector Assemblies Pluggable Connector Assemblies Modular Connectors / Ethernet Connectors Mini Connector, I/o, Plug, 8Pos, Smt; No. Of Contacts Te Connectivity Pluggable Connectors
Connector Type Wire to Board Connector Box Header; Header Connector; Industrial Mini, Type I Modular Connector and RJ Connector
Termination Surface Mount Solder Solder SMD/SMT Surface Mount
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle Board Lock PCB Mount
Current Rating 1.5 amps 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data