TE Connectivity Automotive Headers 2294355-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 51 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 49 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM , .64 MM  [.025 INCH , .015 INCH ] Mating Tab Width : 1 MM , .5 MM  [.039 INCH , .019 INCH ] Dimensions Connector Length : 35.6 MM  [1.401 INCH ] Connector Width : 69.8 MM  [2.75 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VDC) : 16 Housing Features Centerline (Pitch) : 2.4 MM , 3 MM  [.098 INCH , .118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 28 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 51 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 49 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM , .64 MM  [.025 INCH , .015 INCH ] Mating Tab Width : 1 MM , .5 MM  [.039 INCH , .019 INCH ] Dimensions Connector Length : 35.6 MM  [1.401 INCH ] Connector Width : 69.8 MM  [2.75 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VDC) : 16 Housing Features Centerline (Pitch) : 2.4 MM , 3 MM  [.098 INCH , .118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 28 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2294355-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2294355-1
Automotive Headers 2294355-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 51 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 49 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM , .64 MM  [.025 INCH , .015 INCH ] Mating Tab Width : 1 MM , .5 MM  [.039 INCH , .019 INCH ] Dimensions Connector Length : 35.6 MM  [1.401 INCH ] Connector Width : 69.8 MM  [2.75 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VDC) : 16 Housing Features Centerline (Pitch) : 2.4 MM , 3 MM  [.098 INCH , .118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 28 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 51
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 49
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Gold (Au), Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM , .64 MM  [.025 INCH , .015 INCH ]
  • Mating Tab Width : 1 MM , .5 MM  [.039 INCH , .019 INCH ]

Dimensions


  • Connector Length : 35.6 MM  [1.401 INCH ]
  • Connector Width : 69.8 MM  [2.75 INCH ]
  • PCB Thickness (Recommended) : 1.2 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 16

Housing Features


  • Centerline (Pitch) : 2.4 MM , 3 MM  [.098 INCH , .118 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 28

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2294355-1
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2394060-2 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers
Rectangular Connector Contacts - 17-1-1241380-2TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 17 to 20 AWG
View Details
2 suppliers
Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details