Body Features Heat Sink Height (INCH) : .787 Heat Sink Height Class : Custom Heat Sink Style : Fin
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1
Electrical Characteristics Data Rate (Max) (GBS) : 10
Operation/Applicatio
n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+
Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No
Packaging Features Packaging Method : Tray
Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Heat Sink Height (INCH) : .787
- Heat Sink Height Class : Custom
- Heat Sink Style : Fin
Configuration Features
- Number of Ports : 1
- Port Matrix Configuration : 1 x 1
Electrical Characteristics
- Data Rate (Max) (GBS) : 10
Operation/Application
- Circuit Application : Signal
- Heat Sink Compatible : Yes
- Pluggable I/O Applications : SFP+
Other
- EMI Containment Feature Type : Elastomeric Gasket
- Included Lightpipe : No
Packaging Features
Product Type Features
- Cage Type : Single
- Pluggable Form Factor : SFP+
- Pluggable I/O Product Type : Cage Assembly
- Sealable : Yes
- Thermal Accessory Type Included : Heat Sink
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]