TE Connectivity High Speed Pluggable IO Connectors & Cages 2293961-3

Description
Configuration Features Number of Ports : 4 Number of Positions : 152 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Stainless Steel Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Ports : 4 Number of Positions : 152 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Stainless Steel Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2293961-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2293961-3
High Speed Pluggable IO Connectors & Cages 2293961-3
Configuration Features Number of Ports : 4 Number of Positions : 152 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Stainless Steel Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 152
  • Port Matrix Configuration : 2 x 2

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Electrical Characteristics


  • Data Rate (Max) (GBS) : 10

Housing Features


  • Cage Material : Stainless Steel
  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2293961-3
Product Name High Speed Pluggable IO Connectors & Cages
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details
MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details