Configuration Features Number of Ports : 4 Number of Positions : 152 Port Matrix Configuration : 2 x 2
Contact Features Contact Current Rating (Max) (AMP) : .5
Electrical Characteristics Data Rate (Max) (GBS) : 10
Housing Features Cage Material : Stainless Steel Centerline (Pitch) : .8 MM [.031 INCH ]
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes
Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Number of Ports : 4
- Number of Positions : 152
- Port Matrix Configuration : 2 x 2
Contact Features
- Contact Current Rating (Max) (AMP) : .5
Electrical Characteristics
- Data Rate (Max) (GBS) : 10
Housing Features
- Cage Material : Stainless Steel
- Centerline (Pitch) : .8 MM [.031 INCH ]
Operation/Application
- Circuit Application : Signal
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : Yes
Product Type Features
- Cage Type : Stacked
- Pluggable Form Factor : QSFP+
- Pluggable I/O Product Type : Cage Assembly with Integrated Connector
- Sealable : No
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]