TE Connectivity Quick Connects, Quick Disconnect Connectors 2293895-1

Description
"0.187"" (4.75mm) Quick Connect Female 14-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A125153TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A125153TR-ND
Quick Connects, Quick Disconnect Connectors A125153TR-ND
"0.187"" (4.75mm) Quick Connect Female 14-17 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A125153CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A125153CT-ND
Quick Connects, Quick Disconnect Connectors A125153CT-ND
"0.187"" (4.75mm) Quick Connect Female 14-17 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Disconnect, 4.75Mm, 17-14Awg; Product Range Te Connectivity - 18AH0164 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 17-14Awg; Product Range Te Connectivity
18AH0164
Female Disconnect, 4.75Mm, 17-14Awg; Product Range Te Connectivity 18AH0164
FEMALE DISCONNECT, 4.75MM, 17-14AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:17AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 17-14AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:17AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 4.75Mm, 17-14Awg; Product Range Te Connectivity - 32AH7328 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 17-14Awg; Product Range Te Connectivity
32AH7328
Female Disconnect, 4.75Mm, 17-14Awg; Product Range Te Connectivity 32AH7328
FEMALE DISCONNECT, 4.75MM, 17-14AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:17AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 17-14AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:17AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2293895-1
Terminals 2293895-1
Terminals FASTON 187 REC 1-2.5MM2 TPBR

Terminals FASTON 187 REC 1-2.5MM2 TPBR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A125153TR-ND 18AH0164 2293895-1
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 4.75Mm, 17-14Awg; Product Range Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers