TE Connectivity Hand Crimping Tools 229378-1

Description
Other Crimp Form-Wire Barrel Type : Insulation Displacement Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : IDC Tooling
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Insulation Displacement Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : IDC Tooling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 229378-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
229378-1
Hand Crimping Tools 229378-1
Other Crimp Form-Wire Barrel Type : Insulation Displacement Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : IDC Tooling

Other


  • Crimp Form-Wire Barrel Type : Insulation Displacement
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : IDC Tooling
Buy Now
Crimpers, Applicators, Presses - A24382-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A24382-ND
Crimpers, Applicators, Presses A24382-ND
Bench Press Tool IDC Centronics Connectors

Bench Press Tool IDC Centronics Connectors

Buy Now Datasheet
Termination Tool, Champ Connectors; Crimp Tool Type Amp Te Connectivity - 82F9865 - Newark, An Avnet Company
Chicago, IL, United States
Termination Tool, Champ Connectors; Crimp Tool Type Amp Te Connectivity
82F9865
Termination Tool, Champ Connectors; Crimp Tool Type Amp Te Connectivity 82F9865
TERMINATION TOOL, CHAMP CONNECTORS; Crimp Tool Type:Hand; For Use With:14, 24, 36 & 50 Position ChampConnectors; Product Range:-; Crimp Size:28AWG to 22AWG; Crimp Tool:Portable Hand Operated Multi Insertion Tool RoHS Compliant: NA

TERMINATION TOOL, CHAMP CONNECTORS; Crimp Tool Type:Hand; For Use With:14, 24, 36 & 50 Position ChampConnectors; Product Range:-; Crimp Size:28AWG to 22AWG; Crimp Tool:Portable Hand Operated Multi Insertion Tool RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 229378-1 A24382-ND 82F9865
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Termination Tool, Champ Connectors; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application IDC Centronics Connectors
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1437719-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803384-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1055419-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
Tools - 1-1803199-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details